Philips logo

Philips TAH5205BK/00 headphones/headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156863
Info modified on:
25 Mar 2024, 13:14:29
Short summary description Philips TAH5205BK/00 headphones/headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:

Philips TAH5205BK/00, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 7.41 oz (210 g), Headset, Black

Long summary description Philips TAH5205BK/00 headphones/headset Wired & Wireless Head-band Calls/Music USB Type-C Bluetooth Black:

Philips TAH5205BK/00. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 393.7" (10 m). Weight: 7.41 oz (210 g). Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.