Philips logo

Philips TAB8505/10 soundbar speaker Silver 2.1 channels 200 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140247
Info modified on:
30 Jan 2023, 14:35:56
Short summary description Philips TAB8505/10 soundbar speaker Silver 2.1 channels 200 W:

Philips TAB8505/10, 2.1 channels, 200 W, Dolby Atmos, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, 240 W, 200 W, 8 Ω

Long summary description Philips TAB8505/10 soundbar speaker Silver 2.1 channels 200 W:

Philips TAB8505/10. Audio output channels: 2.1 channels, RMS rated power: 200 W, Audio decoders: Dolby Atmos, Dolby Digital, Dolby Digital Plus, Dolby TrueHD. Soundbar speaker RMS power: 200 W, Impedance: 8 Ω. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer frequency range: 40 - 160 Hz. Product color: Silver, Audio formats supported: AAC, FLAC, LPCM, MP3, WAV, Virtual assistant: Amazon Alexa & Google Assistant. Connectivity technology: Wired & Wireless

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.