Philips logo

Philips TAB8405/10 soundbar speaker Black 2.1 channels 200 W

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174887
Info modified on:
19 May 2025, 11:54:37
Short summary description Philips TAB8405/10 soundbar speaker Black 2.1 channels 200 W:

Philips TAB8405/10, 2.1 channels, 200 W, Dolby Atmos, Dolby Digital, Dolby Digital Plus, Dolby MAT, Dolby TrueHD, 240 W, 200 W, 8 Ω

Long summary description Philips TAB8405/10 soundbar speaker Black 2.1 channels 200 W:

Philips TAB8405/10. Audio output channels: 2.1 channels, RMS rated power: 200 W, Audio decoders: Dolby Atmos, Dolby Digital, Dolby Digital Plus, Dolby MAT, Dolby TrueHD. Soundbar speaker RMS power: 200 W, Impedance: 8 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer type: Active subwoofer, Subwoofer connectivity: Wireless, Subwoofer frequency range: 40 - 160 Hz. Product color: Black, High Dynamic Range (HDR) technology: Dolby Vision, High Dynamic Range (HDR) 400, High Dynamic Range 10 (HDR10), High Dynamic Range 10+..., Audio formats supported: AAC, AIFF, FLAC, LPCM, M4A, MP3, SBC, WAV. Connectivity technology: Wired & Wireless, HDCP version: 1.4/2.3

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.