Philips logo

Philips Norelco T780 Vacuum beard trimmer

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99291
Info modified on:
19 Jul 2023, 03:25:10
Philips T780/60 user manual (685 KB)
Short summary description Philips Norelco T780 Vacuum beard trimmer:

Philips Norelco T780 Vacuum beard trimmer, Black, Gray

Long summary description Philips Norelco T780 Vacuum beard trimmer:

Philips Norelco T780 Vacuum beard trimmer. Minimum hair length: 0.0394" (1 mm), Maximum hair length: 0.709" (1.8 cm), Cutter width: 1.26" (3.2 cm). Product color: Black, Gray. Operating time: 50 min, Charging time: 10 h

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.