Philips logo

Philips SWV5401P/10 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82290
Info modified on:
25 Apr 2021, 14:19:22
Short summary description Philips SWV5401P/10 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black:

Philips SWV5401P/10, 59.1" (1.5 m), HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description Philips SWV5401P/10 HDMI cable 59.1" (1.5 m) HDMI Type A (Standard) Black:

Philips SWV5401P/10. Cable length: 59.1" (1.5 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Nickel, Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.