Philips logo

Philips Firewire cable SWF2124S/27

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24593
Info modified on:
07 Nov 2019, 09:24:19
Short summary description Philips Firewire cable SWF2124S/27:

Philips Firewire cable SWF2124S/27, FireWire 400 (IEEE 1394/IEEE 1394a), 6-p, 6-p, White, Male/Male, Gold

Long summary description Philips Firewire cable SWF2124S/27:

Philips Firewire cable SWF2124S/27. Cable type: FireWire 400 (IEEE 1394/IEEE 1394a), Connector 1: 6-p, Connector 2: 6-p. Cable length: 72" (1.83 m), Weight: 2.43 oz (69 g). Quantity per pack: 1 pc(s), Package width: 3.5" (88.9 mm), Package depth: 1.4" (35.6 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.