Philips Prestigo Universal Remote Control SRU9600/37, DVD/Blu-ray, SAT, TV, VCR, IR Wireless, Built-in display, Black, Gray
Philips Prestigo Universal Remote Control SRU9600/37. Remote control proper use: DVD/Blu-ray, SAT, TV, VCR, Interface: IR Wireless. Number of devices supported: 8, Maximum range: 393.7" (10 m). Backlight buttons. Built-in display