Philips logo

Philips Prestigo Universal remote control SRT9320/27

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67912
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips Prestigo Universal remote control SRT9320/27:

Philips Prestigo Universal remote control SRT9320/27, Audio, DVD/Blu-ray, DVDR-HDD, DVR, Home cinema system, PC, SAT, TV, TV set-top box, VCR, IR Wireless, Touch Screen, Built-in display, Rechargeable, Black

Long summary description Philips Prestigo Universal remote control SRT9320/27:

Philips Prestigo Universal remote control SRT9320/27. Remote control proper use: Audio, DVD/Blu-ray, DVDR-HDD, DVR, Home cinema system, PC, SAT, TV, TV set-top box, VCR, Interface: IR Wireless. Number of devices supported: 20, Maximum range: 393.7" (10 m). Input type: Touch Screen. Built-in display

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.