Philips logo

Philips LCD/plasma wall mount SQM5822/27

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50959
Info modified on:
09 Jun 2021, 16:29:27
Short summary description Philips LCD/plasma wall mount SQM5822/27:

Philips LCD/plasma wall mount SQM5822/27, 30", 55", 132.3 lbs (60 kg), Black

Long summary description Philips LCD/plasma wall mount SQM5822/27:

Philips LCD/plasma wall mount SQM5822/27. Maximum weight capacity: 132.3 lbs (60 kg), Minimum screen size: 30", Maximum screen size: 55". Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.