Philips logo

Philips SPN5044A/10 surge protector Black 4 AC outlet(s) 78.7" (2 m)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45719
Info modified on:
14 Mar 2024, 18:52:19
Short summary description Philips SPN5044A/10 surge protector Black 4 AC outlet(s) 78.7" (2 m):

Philips SPN5044A/10, 1800 J, 4 AC outlet(s), Black, Coax, 78.7" (2 m), 5.51" (140 mm)

Long summary description Philips SPN5044A/10 surge protector Black 4 AC outlet(s) 78.7" (2 m):

Philips SPN5044A/10. Surge energy rating: 1800 J, AC outlets quantity: 4 AC outlet(s). Product color: Black, Surge protection features: Coax. Cable length: 78.7" (2 m). Package width: 5.51" (140 mm), Package depth: 2.17" (55 mm), Package height: 15" (380 mm). Number of products included: 1 pc(s)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.