Philips SPK8614/00, Wired, USB, Mechanical, QWERTY, LED, Black
Philips SPK8614/00. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 104. Backlight type: LED, Wrist rest. Recommended usage: Gaming. Product color: Black