Philips logo

Philips 5000 series SPK6501B/78 keyboard Universal RF Wireless QWERTY English Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14062
Info modified on:
07 Jan 2024, 11:07:57
Short summary description Philips 5000 series SPK6501B/78 keyboard Universal RF Wireless QWERTY English Black:

Philips 5000 series SPK6501B/78, Full-size (100%), Wireless, RF Wireless, QWERTY, Black

Long summary description Philips 5000 series SPK6501B/78 keyboard Universal RF Wireless QWERTY English Black:

Philips 5000 series SPK6501B/78. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard layout: QWERTY, Keyboard number of keys: 104, Recommended usage: Universal. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.