Philips 2000 series SPK6207BL/16, Full-size (100%), Wired, USB, QWERTY, Black
Philips 2000 series SPK6207BL/16. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 63" (1.6 m). Recommended usage: Universal. Product color: Black