Philips logo

Philips SPF5008 digital photo frame Black 8"

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82300
Info modified on:
14 Mar 2024, 18:34:44
Short summary description Philips SPF5008 digital photo frame Black 8":

Philips SPF5008, 8", 800 x 600 pixels, LCD, 300:1, 130°, 110°

Long summary description Philips SPF5008 digital photo frame Black 8":

Philips SPF5008. Display diagonal: 8", Display resolution: 800 x 600 pixels, Display: LCD. Image formats supported: JPG. Compatible memory cards: Memory Stick (MS), MS PRO, MS PRO Duo, SD, SDHC, xD. Interface: USB 2.0. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.