Philips Home Essentials Digital PhotoFrame SPF3483/G7, 8", 800 x 480 pixels, LCD, 200 cd/m², 350:1, 16:9
Philips Home Essentials Digital PhotoFrame SPF3483/G7. Display diagonal: 8", Display resolution: 800 x 480 pixels, Display: LCD. Image formats supported: JPG. Internal memory: 128 MB, Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SDHC. Interface: USB 2.0. Photo edit: Copy