Philips logo

Philips SPD6105BM/00 optical disc drive

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by Philips
Product views:
27358
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPD6105BM/00 optical disc drive:

Philips SPD6105BM/00, 2 MB, 48x, 160 ms, 15 - 80%, 5 - 50 °C, -40 - 65 °C

Long summary description Philips SPD6105BM/00 optical disc drive:

Philips SPD6105BM/00. Drive device, buffer size: 2 MB. CD-R write speed: 48x. Access time: 160 ms. Package dimensions (WxDxH): 0.669 x 0.165 x 0.583" (17 x 4.2 x 14.8 mm), Package weight: 1.9 lbs (0.86 kg), Package tare weight: 4.23 oz (120 g). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.