Philips logo

Philips SPD2216BD/97 optical disc drive

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9021
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SPD2216BD/97 optical disc drive:

Philips SPD2216BD/97, 16x, 110 ms, 20 - 80%, 0.583" (14.8 mm), 6.69" (170 mm), 0.165" (4.2 mm)

Long summary description Philips SPD2216BD/97 optical disc drive:

Philips SPD2216BD/97. DVD-ROM read speed: 16x. Access time: 110 ms. Width: 0.583" (14.8 mm), Depth: 6.69" (170 mm), Height: 0.165" (4.2 mm). Package dimensions (WxDxH): 0.89 x 0.421 x 0.787" (22.6 x 10.7 x 20 mm), Package weight: 2.05 lbs (0.93 kg), Package tare weight: 0.00487 oz (0.138 g). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.