Philips SPC520NC/00, 1.3 MP, 640 x 480 pixels, 30 fps, 3x, 24 bit, Black
Philips SPC520NC/00. Megapixel: 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Product color: Black, Sensor type: CMOS, Cable length: 59.1" (1.5 m). Width: 1.38" (35 mm), Depth: 2.95" (75 mm), Height: 4.92" (125 mm). Package width: 3.62" (92 mm), Package height: 7.32" (186 mm). Minimum RAM: 512 MB