Philips SPA9300/93, 2.1 channels, 50 W, Universal, Aluminum, Black, Wired, 78.7" (2 m)
Philips SPA9300/93. Audio output channels: 2.1 channels, RMS rated power: 50 W, Recommended usage: Universal. Subwoofer driver diameter (imperial): 8". Power source: AC, AC input voltage: 220 V, AC input frequency: 50 Hz. Cables included: Audio (3.5mm). Connectivity technology: Wired, Line-in connectivity: 3.5 mm