Philips logo

Philips SPA5300/05 speaker set 2 W Black 2.1 channels 1-way 50 W

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76875
Info modified on:
11 Jul 2022, 13:52:06
Product Brochure/Datasheet (475 KB)
Quick start Guide (716 KB)
Retail Trade Leaflet (190 KB)
Short summary description Philips SPA5300/05 speaker set 2 W Black 2.1 channels 1-way 50 W:

Philips SPA5300/05, 2.1 channels, 2 W, Black, 100 W, 59.1" (1.5 m), Amplifier

Long summary description Philips SPA5300/05 speaker set 2 W Black 2.1 channels 1-way 50 W:

Philips SPA5300/05. Audio output channels: 2.1 channels, RMS rated power: 2 W, Product color: Black. Amplification device type: Amplifier, Amplification device form factor: Built-in. Satellite speaker type: 1-way, Satellite speakers RMS power: 50 W, Satellite speaker frequency range: 180 - 20000 Hz. Subwoofer RMS power: 30 W, Subwoofer frequency range: 20 - 180 Hz. Power source: AC

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.