Philips logo

Philips SPA5300 speaker set 50 W 2.1 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81872
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SPA5300 speaker set 50 W 2.1 channels:

Philips SPA5300, 2.1 channels, 50 W, 100 W, 180 - 20000 Hz, 30 W, 20 - 180 Hz

Long summary description Philips SPA5300 speaker set 50 W 2.1 channels:

Philips SPA5300. Audio output channels: 2.1 channels, RMS rated power: 50 W, Peak Music Power Output (PMPO): 100 W. Satellite speaker frequency range: 180 - 20000 Hz. Subwoofer RMS power: 30 W, Subwoofer frequency range: 20 - 180 Hz. Connectivity technology: Wired. Master (outer) case width: 17.8" (452 mm), Master (outer) case length: 21.7" (552 mm), Master (outer) case height: 22.2" (564 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.