Philips logo

Philips SPA5210B/97 soundbar speaker Black, Gray

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74063
Info modified on:
31 Jan 2024, 17:13:03
Short summary description Philips SPA5210B/97 soundbar speaker Black, Gray:

Philips SPA5210B/97, Black, Gray, Laptop / Netbook, Wired, 11.1" (281 mm), 1.34" (34 mm), 2.17" (55.2 mm)

Long summary description Philips SPA5210B/97 soundbar speaker Black, Gray:

Philips SPA5210B/97. Product color: Black, Gray, Recommended usage: Laptop / Netbook. Connectivity technology: Wired. Width: 11.1" (281 mm), Depth: 1.34" (34 mm), Height: 2.17" (55.2 mm). Package width: 11.6" (295 mm), Package depth: 1.61" (41 mm), Package height: 4.61" (117 mm). Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac..., Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows Vista...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.