Philips logo

Philips SPA5210/10 soundbar speaker 1.0 channels

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85519
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SPA5210/10 soundbar speaker 1.0 channels:

Philips SPA5210/10, 1.0 channels, 11.6" (295 mm), 3.74" (95 mm), 0.809 lbs (0.367 kg)

Long summary description Philips SPA5210/10 soundbar speaker 1.0 channels:

Philips SPA5210/10. Audio output channels: 1.0 channels. Package width: 11.6" (295 mm), Package height: 3.74" (95 mm), Package weight: 0.809 lbs (0.367 kg)

3d tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.