Philips logo

Philips Multimedia Speakers 2.1 SPA2360/17

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79930
Info modified on:
15 Jun 2025, 08:42:42
Short summary description Philips Multimedia Speakers 2.1 SPA2360/17:

Philips Multimedia Speakers 2.1 SPA2360/17, 2.1 channels, 22 W, Universal, Black, Silver, Wired, 59.1" (1.5 m)

Long summary description Philips Multimedia Speakers 2.1 SPA2360/17:

Philips Multimedia Speakers 2.1 SPA2360/17. Audio output channels: 2.1 channels, RMS rated power: 22 W, Recommended usage: Universal. Satellite speaker type: 1-way, Satellite speakers RMS power: 12 W. Subwoofer RMS power: 10 W, Subwoofer driver diameter (imperial): 4". Width: 5.79" (147 mm), Depth: 9.49" (241 mm), Height: 7.99" (203 mm). Cables included: Audio (3.5mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.