Philips logo

Philips SPA2360/10 speaker set 6 W 2.1 channels

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112088
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPA2360/10 speaker set 6 W 2.1 channels:

Philips SPA2360/10, 2.1 channels, 6 W, 44 W, 10 W, 4", Wired

Long summary description Philips SPA2360/10 speaker set 6 W 2.1 channels:

Philips SPA2360/10. Audio output channels: 2.1 channels, RMS rated power: 6 W, Peak Music Power Output (PMPO): 44 W. Subwoofer RMS power: 10 W, Subwoofer driver diameter (imperial): 4". Connectivity technology: Wired, Headphone connectivity: 3.5 mm. Master (outer) case width: 13.8" (351 mm), Master (outer) case length: 15.7" (400 mm), Master (outer) case height: 12" (305 mm). Package width: 13.3" (337 mm), Package height: 11.4" (289 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.