Philips logo

Philips SPA2335/12 speaker set 28 W Black 2.1 channels 12 W

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112469
Info modified on:
26 Jul 2024, 10:01:09
Short summary description Philips SPA2335/12 speaker set 28 W Black 2.1 channels 12 W:

Philips SPA2335/12, 2.1 channels, 28 W, Black, 59.1" (1.5 m), Rotary, 1%

Long summary description Philips SPA2335/12 speaker set 28 W Black 2.1 channels 12 W:

Philips SPA2335/12. Audio output channels: 2.1 channels, RMS rated power: 28 W, Product color: Black. Total Harmonic Distortion (THD): 1%, Signal-to-Noise Ratio (SNR): 75 dB. Satellite speakers RMS power: 12 W, Satellite speaker frequency range: 100 - 18000 Hz, Satellite speaker impedance: 6 Ω. Subwoofer RMS power: 16 W, Subwoofer frequency range: 55 - 250 Hz, Subwoofer impedance: 8 Ω. Power source: AC, AC input voltage: 220 V, AC input frequency: 50 Hz

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.