Philips logo

Philips SPA1305/10 speaker set 2.5 W Black 2.1 channels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90372
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SPA1305/10 speaker set 2.5 W Black 2.1 channels:

Philips SPA1305/10, 2.1 channels, 2.5 W, Black, 20 W, 2.5 W, 200 - 1500 Hz

Long summary description Philips SPA1305/10 speaker set 2.5 W Black 2.1 channels:

Philips SPA1305/10. Audio output channels: 2.1 channels, RMS rated power: 2.5 W, Product color: Black. Satellite speakers RMS power: 2.5 W, Satellite speaker frequency range: 200 - 1500 Hz. Subwoofer RMS power: 5 W, Subwoofer frequency range: 80 - 240 Hz, Subwoofer driver diameter (imperial): 4". Connectivity technology: Wired, Headphone connectivity: 3.5 mm. Master (outer) case width: 13.3" (337 mm), Master (outer) case length: 19.2" (487 mm), Master (outer) case height: 17.9" (454 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.