Philips logo

Philips SPA1300/93 speaker set 10 W Universal Black, Silver 2.1 channels 1-way

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51464
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SPA1300/93 speaker set 10 W Universal Black, Silver 2.1 channels 1-way:

Philips SPA1300/93, 2.1 channels, 10 W, Universal, Black, Silver, 59.1" (1.5 m), Rotary

Long summary description Philips SPA1300/93 speaker set 10 W Universal Black, Silver 2.1 channels 1-way:

Philips SPA1300/93. Audio output channels: 2.1 channels, RMS rated power: 10 W, Recommended usage: Universal. Satellite speaker type: 1-way. Subwoofer driver diameter (imperial): 5". Power source: AC, AC input voltage: 220 V, AC input frequency: 50 Hz. Cables included: Audio (3.5mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.