location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SP9811/65 men's shaver Rotation shaver Trimmer Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP9811/65
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP9811/65
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103803331
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips SP9811/65 user manual (4.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SP9811/65 men's shaver Rotation shaver Trimmer Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rotation shaver Black, Gold
  • - Number of shaver heads/blades: 3 Trimmer Wet & Dry
  • - Washable
  • - Lithium-Ion (Li-Ion) Battery Operating time: 60 min Charging time: 1 h Fast charging
Guarantee: 2 years
Long product name Philips SP9811/65 men's shaver Rotation shaver Trimmer Black, Gold :
The short editorial description of Philips SP9811/65 men's shaver Rotation shaver Trimmer Black, Gold

Premium Edition, 100-240 V, 9 W / 0.1 W, Lithium-ion, 60 min / 1 h
More>>>
Philips SP9811/65 men's shaver Rotation shaver Trimmer Black, Gold:
The official marketing text of Philips SP9811/65 men's shaver Rotation shaver Trimmer Black, Gold as supplied by the manufacturer

The Premium Edition is engineered to be exceptional. With stunning asthetic and state-of-the-art components, it delivers uncompromising performance.

Designed for perfection
- Blades perfectly guide hairs into position for a close shave
- Heads flex in 8 different directions for a superb result
- 72 rotating blades capture and cut hair from all angles

A comfortable shave
- Comfort rings engineered to reduce friction and dryness
- Personalize your shave by choosing between three settings

Get the most of your shaver
- Significant, sturdy grip with a premium look and feel
- Store your shaver in elegant style, even when traveling
- Display your shaver with elegance
- Click-on trimmer for perfect mustache and sideburn trimming
- Click-on brush for thorough facial cleansing
- Massage for healthier-looking skin.

Short summary description Philips SP9811/65 men's shaver Rotation shaver Trimmer Black, Gold:
This short summary of the Philips SP9811/65 men's shaver Rotation shaver Trimmer Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SP9811/65, Rotation shaver, Black, Gold, SH90, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SP9811/65 men's shaver Rotation shaver Trimmer Black, Gold:
This is an auto-generated long summary of Philips SP9811/65 men's shaver Rotation shaver Trimmer Black, Gold based on the first three specs of the first five spec groups.

Philips SP9811/65. Shaver system: Rotation shaver, Product color: Black, Gold, Shaving head replacement(s) model: SH90. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product color *
Black, Gold
Built-in display
Yes
Precision trimmer
Yes
Travel lock
Yes
Washable *
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH90
Shaving head replacement(s) period
2 year(s)
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Travel lock indicator
Yes
Power
Power source *
Battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in
Operating time
60 min
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0.1 W
AC input voltage
100-240 V
Power consumption (max)
9 W
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Cleaning brush
Yes
Pouch
Yes
Other features
Personal comfort control
Yes
Stand holder
Yes
Protective pouch
Yes
Brush included
Yes
Aquatec wet & dry
Yes
Handle(s) features
Ergonomic
Technical details
SmartClick
Yes
Brush head
Yes