Philips ActionFit SHQ3200/98, Wired, 15 - 22000 Hz, 0.776 oz (22 g), Headphones, Orange
Philips ActionFit SHQ3200/98. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 22000 Hz. Weight: 0.776 oz (22 g). Product color: Orange