Philips ActionFit SHQ3000/98, Wired, 15 - 22000 Hz, Headphones, Gray, Orange
Philips ActionFit SHQ3000/98. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 22000 Hz. Cable length: 47.2" (1.2 m), Product color: Gray, Orange