Philips SHP1900/00, Wired, 20 - 20000 Hz, Music, Headphones, Black
Philips SHP1900/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 78.7" (2 m), Product color: Black