Philips SHL3300/00, Wired, 18 - 25000 Hz, Music, 11.2 oz (316.5 g), Headphones, Black
Philips SHL3300/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 18 - 25000 Hz. Weight: 11.2 oz (316.5 g). Product color: Black