Philips logo

Philips SHL3075RD/00 headphones/headset Wired Head-band Calls/Music Red

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102179
Info modified on:
10 May 2023, 13:04:41
Product Brochure/Datasheet (534 KB)
Retail Trade Leaflet (173 KB)
Short summary description Philips SHL3075RD/00 headphones/headset Wired Head-band Calls/Music Red:

Philips SHL3075RD/00, Wired, 9 - 23000 Hz, Calls/Music, 4.66 oz (132 g), Headset, Red

Long summary description Philips SHL3075RD/00 headphones/headset Wired Head-band Calls/Music Red:

Philips SHL3075RD/00. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 9 - 23000 Hz. Weight: 4.66 oz (132 g). Product color: Red

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.