Philips SHD8850/12, Wireless, 8 - 22500 Hz, Music, 7.8 oz (221 g), Headphones, Black
Philips SHD8850/12. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: Music. Headphone frequency: 8 - 22500 Hz. Wireless range: 1181.1" (30 m). Weight: 7.8 oz (221 g). Product color: Black