Philips logo

Philips SHC5200/79 headphones/headset Wireless Head-band Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135895
Info modified on:
14 Mar 2024, 19:37:41
Short summary description Philips SHC5200/79 headphones/headset Wireless Head-band Black:

Philips SHC5200/79, Wireless, 10 - 20000 Hz, 6.28 oz (178 g), Headphones, Black

Long summary description Philips SHC5200/79 headphones/headset Wireless Head-band Black:

Philips SHC5200/79. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 10 - 20000 Hz. Wireless range: 3937" (100 m). Weight: 6.28 oz (178 g). Product color: Black

Reasons to buy
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.