Philips SHC5100, Wireless, 20 - 20000 Hz, Music, 6.28 oz (178 g), Headphones, Black, Silver
Philips SHC5100. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 3937" (100 m). Weight: 6.28 oz (178 g). Product color: Black, Silver