Philips logo

Philips SHB7150FB/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130546
Info modified on:
04 May 2023, 13:45:12
Short summary description Philips SHB7150FB/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Philips SHB7150FB/00, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 6.21 oz (176 g), Headphones, Black

Long summary description Philips SHB7150FB/00 headphones/headset Wired & Wireless Head-band Calls/Music Bluetooth Black:

Philips SHB7150FB/00. Product type: Headphones. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 590.6" (15 m). Cable length: 47.2" (1.2 m). Weight: 6.21 oz (176 g). Product color: Black

Reasons to buy
3d tour
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.