Philips Wireless Bluetooth® headphones SHB5850BK/27, Wireless, 10 - 21000 Hz, 0.423 oz (12 g), Headset, Black
Philips Wireless Bluetooth® headphones SHB5850BK/27. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 10 - 21000 Hz. Wireless range: 393.7" (10 m). Weight: 0.423 oz (12 g). Product color: Black