Philips SHB5800RD/00, Wireless, 8 - 22000 Hz, 0.705 oz (20 g), Headset, Red
Philips SHB5800RD/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 8 - 22000 Hz. Wireless range: 393.7" (10 m). Weight: 0.705 oz (20 g). Product color: Red