Philips logo

Philips SHB5600BK/10 headphones/headset Wireless Head-band Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112194
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SHB5600BK/10 headphones/headset Wireless Head-band Bluetooth Black:

Philips SHB5600BK/10, Wireless, 10 - 22000 Hz, 4.16 oz (118 g), Headset, Black

Long summary description Philips SHB5600BK/10 headphones/headset Wireless Head-band Bluetooth Black:

Philips SHB5600BK/10. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Headphone frequency: 10 - 22000 Hz. Wireless range: 590.6" (15 m). Weight: 4.16 oz (118 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.