Philips logo

Philips SHB4385BK/00 headphones/headset Wireless In-ear Calls/Music Bluetooth Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76067
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips SHB4385BK/00 headphones/headset Wireless In-ear Calls/Music Bluetooth Black:

Philips SHB4385BK/00, Wireless, 9 - 21000 Hz, Calls/Music, 0.423 oz (12 g), Headset, Black

Long summary description Philips SHB4385BK/00 headphones/headset Wireless In-ear Calls/Music Bluetooth Black:

Philips SHB4385BK/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 9 - 21000 Hz. Wireless range: 393.7" (10 m). Weight: 0.423 oz (12 g). Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.