Philips logo

Philips SHB4000/10 headphones/headset Wireless Head-band Music Bluetooth Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97610
Info modified on:
28 Jul 2024, 11:34:21
Philips SHB4000/10 user manual (977 KB)
Product Brochure/Datasheet (438 KB)
Retail Trade Leaflet (140 KB)
Short summary description Philips SHB4000/10 headphones/headset Wireless Head-band Music Bluetooth Black:

Philips SHB4000/10, Wireless, 20 - 20000 Hz, Music, 2.5 oz (71 g), Headset, Black

Long summary description Philips SHB4000/10 headphones/headset Wireless Head-band Music Bluetooth Black:

Philips SHB4000/10. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 590.6" (15 m). Weight: 2.5 oz (71 g). Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.