Philips logo

Philips SHB3060BK/00 headphones/headset Wireless Head-band Music Bluetooth Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154679
Info modified on:
26 Jul 2024, 09:59:24
Short summary description Philips SHB3060BK/00 headphones/headset Wireless Head-band Music Bluetooth Black:

Philips SHB3060BK/00, Wireless, 10 - 22000 Hz, Music, 4.97 oz (141 g), Headset, Black

Long summary description Philips SHB3060BK/00 headphones/headset Wireless Head-band Music Bluetooth Black:

Philips SHB3060BK/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Music. Headphone frequency: 10 - 22000 Hz. Wireless range: 590.6" (15 m). Weight: 4.97 oz (141 g). Product color: Black

Reasons to buy
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.