Philips SHB1700/97, Wireless, 0.635 oz (18 g), Headset, Black
Philips SHB1700/97. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 0.635 oz (18 g). Product color: Black