Philips logo

Philips SD60/93 portable/party speaker Black 30 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79833
Info modified on:
05 Jan 2024, 16:01:24
Short summary description Philips SD60/93 portable/party speaker Black 30 W:

Philips SD60/93, 2.0 channels, 5.24" (13.3 cm), 30 W, 65 - 15000 Hz, 3000 Ω, 71 dB

Long summary description Philips SD60/93 portable/party speaker Black 30 W:

Philips SD60/93. Audio output channels: 2.0 channels, Subwoofer driver diameter: 5.24" (13.3 cm). RMS rated power: 30 W, Frequency range: 65 - 15000 Hz, Impedance: 3000 Ω. Connectivity technology: Wired & Wireless. Product color: Black, Product design: Bag. Recommended usage: Universal, Compatible memory cards: MicroSD (TransFlash), Compatible products: Apple iPad: 1, 2, mini, Retina display, new iPhone: 3, 3GS, 4, 4S, 5, 5C, 5S, 6, 6 Plus, 6S iPod...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.