Philips SCD361/79, Analog babyphone, 2 channels, 5905.5" (150 m), 40.675 - 40.69 MHz, White, Yellow, Rotary
Philips SCD361/79. Type: Analog babyphone, Channels quantity: 2 channels, Maximum range: 5905.5" (150 m). Product color: White, Yellow, Volume control: Rotary. LED indicators: Power. Battery type: AA, Battery life (max): 12 h. Pilot tone: Analogue