Philips logo

Philips Lumea Advanced SC1995/00 light hair remover Intense pulsed light (IPL) 5 J/cm² White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221638
Info modified on:
25 Apr 2025, 04:25:27
Philips SC1995/00 user manual (11 MB)
Other PDF (939 KB)
Retail Leaflet (563 KB)
Other PDF (8.7 KB)
Short summary description Philips Lumea Advanced SC1995/00 light hair remover Intense pulsed light (IPL) 5 J/cm² White:

Philips Lumea Advanced SC1995/00, White, Intense pulsed light (IPL), 5 J/cm², 8 min, 1 min, 1 min

Long summary description Philips Lumea Advanced SC1995/00 light hair remover Intense pulsed light (IPL) 5 J/cm² White:

Philips Lumea Advanced SC1995/00. Product color: White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 5 J/cm². Power source: AC, AC input voltage: 100-240 V, AC input frequency: 100-240 V

Reasons to buy
3d tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.