Philips logo

Philips Lumea Advanced SC1993/04 light hair remover Intense pulsed light (IPL) Pink, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68089
Info modified on:
26 Jul 2024, 09:58:45
Short summary description Philips Lumea Advanced SC1993/04 light hair remover Intense pulsed light (IPL) Pink, White:

Philips Lumea Advanced SC1993/04, Pink, White, Intense pulsed light (IPL), 8 min, 1 min, 1 min, Bikini, Abdomen, Back thigh, Front thigh, Inner upper arms, Outer thigh, Outer upper arms

Long summary description Philips Lumea Advanced SC1993/04 light hair remover Intense pulsed light (IPL) Pink, White:

Philips Lumea Advanced SC1993/04. Product color: Pink, White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 8 min. Power source: AC, AC input voltage: 100-240 V. Package type: Box

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.