Philips SoundShooter Portable speaker SBA3010BLU/37, 2 W, Mono, Wired, Blue, Universal, Built-in
Philips SoundShooter Portable speaker SBA3010BLU/37. RMS rated power: 2 W, Audio system: Mono. Connectivity technology: Wired. Product color: Blue. Recommended usage: Universal. Battery type: Built-in, Power source type: USB, Battery technology: Lithium-Ion (Li-Ion)